VISHAY INTERTECHNOLOGY, INC.
CRCW06034643FRT1 -- 464K OHM,1%,1/10W,0603
Vishay Intertechnology, Inc.
464K OHM,1%,1/10W,0603
CRCW06034643FRT1
Description
464Kohm,1%,1/10W,060
3
Request a Quote
Email Supplier
Description
464Kohm,1%,1/10W,060
3
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06034643FRT1 |
|
Product Name
|
464K OHM,1%,1/10W,0603 |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Wire wound
Mounting / Packaging
Axial Leads; Aluminium housed
Temperature Coefficient
100 ±ppm/°C
View Details
Mounting / Packaging
Nonstandard
Resistance Range
1.00E-3 ohms
Temperature Coefficient
50 ±ppm/°C
View Details
2 suppliers
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details