Vishay Intertechnology, Inc. RESISTOR, 4.64K, 1/10W, 1% CRCW06034643F

Description
RESISTOR, 4.64K, 1/10W, 1%
Request a Quote
Description
RESISTOR, 4.64K, 1/10W, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 4.64K, 1/10W, 1% - CRCW06034643F - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 4.64K, 1/10W, 1%
CRCW06034643F
RESISTOR, 4.64K, 1/10W, 1% CRCW06034643F
RESISTOR, 4.64K, 1/10W, 1%

RESISTOR, 4.64K, 1/10W, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06034643F
Product Name RESISTOR, 4.64K, 1/10W, 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details