Vishay Precision Group Chip Resistor - Surface Mount CRCW060345R3FKTA

Description
45.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
45.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060345R3FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060345R3FKTA-ND
Chip Resistor - Surface Mount CRCW060345R3FKTA-ND
45.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

45.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:45.3ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW060345R3FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:45.3ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW060345R3FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:45.3ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW060345R3FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:45.3ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:45.3ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Res, Thick Film, 45R3, 1%, 0.1W, 0603; Resistance Vishay - 36C9235 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 45R3, 1%, 0.1W, 0603; Resistance Vishay
36C9235
Res, Thick Film, 45R3, 1%, 0.1W, 0603; Resistance Vishay 36C9235
RES, THICK FILM, 45R3, 1%, 0.1W, 0603; Resistance:45.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

RES, THICK FILM, 45R3, 1%, 0.1W, 0603; Resistance:45.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW060345R3FKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW060345R3FKTA
Resistors - Chip Resistor - Surface Mount CRCW060345R3FKTA
RES SMD 45.3 OHM 1% 1/10W 0603

RES SMD 45.3 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW060345R3FKTA-ND CRCW060345R3FKTA 36C9235 CRCW060345R3FKTA
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:45.3ohm; Resistance Tolerance:+/- 1%; Power Rating... Res, Thick Film, 45R3, 1%, 0.1W, 0603; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 45.3 ohms 45.3 ohms 45.3 ohms 45.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD123JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details