Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 45.3 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW060345R3FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 45.3 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 45.3 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 45.3 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 28W3914 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 45.3 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
28W3914
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 45.3 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 28W3914
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 45.3 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 45.3 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 45.3 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2993 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 45.3 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2993
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 45.3 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2993
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 45.3 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 45.3 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W3914
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 45.3 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details