Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060345K3FKTA

Description
RES SMD 45.3K OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 45.3K OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW060345K3FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060345K3FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW060345K3FKTACT-ND
RES SMD 45.3K OHM 1% 1/10W 0603

RES SMD 45.3K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060345K3FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060345K3FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW060345K3FKTADKR-ND
RES SMD 45.3K OHM 1% 1/10W 0603

RES SMD 45.3K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060345K3FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060345K3FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW060345K3FKTATR-ND
45.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

45.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW060345K3FKTA - CRCW060345K3FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW060345K3FKTA
CRCW060345K3FKTA
CRCW060345K3FKTA CRCW060345K3FKTA
CRCW060345K3FKTA

CRCW060345K3FKTA

Supplier's Site
Res, Thick Film, 45K3, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4229 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 45K3, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4229
Res, Thick Film, 45K3, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4229
RES, THICK FILM, 45K3, 1%, 0.1W, 0603, REEL; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 45K3, 1%, 0.1W, 0603, REEL; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW060345K3FKTACT-ND CRCW060345K3FKTA 07J4229
Product Name Chip Resistor - Surface Mount CRCW060345K3FKTA Res, Thick Film, 45K3, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6044FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details