Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 45.3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW060345K3FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 45.3 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 45.3 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 45.3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4266 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 45.3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4266
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 45.3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4266
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 45.3 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 45.3 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 45.3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2992 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 45.3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2992
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 45.3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2992
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 45.3 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 45.3 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4266
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 45.3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through Hole Resistors - 2019-BPR58CR10J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers