Vishay Intertechnology, Inc. RES 475K 1/16W 1% 0603 SM CRCW0603453FRT1

Description
RES 475K 1/16W 1% 0603 SM
Request a Quote
Description
RES 475K 1/16W 1% 0603 SM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 475K 1/16W 1% 0603 SM - CRCW0603453FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475K 1/16W 1% 0603 SM
CRCW0603453FRT1
RES 475K 1/16W 1% 0603 SM CRCW0603453FRT1
RES 475K 1/16W 1% 0603 SM

RES 475K 1/16W 1% 0603 SM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603453FRT1
Product Name RES 475K 1/16W 1% 0603 SM
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers