Vishay Intertechnology, Inc. RESIS, 45.3K, 1%, 1/16W, SMT0603 CRCW06034532F100

Description
RESIS, 45.3K, 1%, 1/16W, SMT0603
Request a Quote
Description
RESIS, 45.3K, 1%, 1/16W, SMT0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESIS, 45.3K, 1%, 1/16W, SMT0603 - CRCW06034532F100 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESIS, 45.3K, 1%, 1/16W, SMT0603
CRCW06034532F100
RESIS, 45.3K, 1%, 1/16W, SMT0603 CRCW06034532F100
RESIS, 45.3K, 1%, 1/16W, SMT0603

RESIS, 45.3K, 1%, 1/16W, SMT0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06034532F100
Product Name RESIS, 45.3K, 1%, 1/16W, SMT0603
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details