Vishay Intertechnology, Inc. RESISTOR 4K53 1% SMT 0603 1/16W CRCW06034531FRT1

Description
RESISTOR 4K53 1% SMT 0603 1/16W
Request a Quote
Description
RESISTOR 4K53 1% SMT 0603 1/16W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 4K53 1% SMT 0603 1/16W - CRCW06034531FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 4K53 1% SMT 0603 1/16W
CRCW06034531FRT1
RESISTOR 4K53 1% SMT 0603 1/16W CRCW06034531FRT1
RESISTOR 4K53 1% SMT 0603 1/16W

RESISTOR 4K53 1% SMT 0603 1/16W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06034531FRT1
Product Name RESISTOR 4K53 1% SMT 0603 1/16W
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614354-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms
View Details
2 suppliers