Vishay Precision Group Thick Film Resistors - SMD 1/10watt 44.2ohms 1% CRCW060344R2FKTA

Description
Thick Film Resistors - SMD 1/10watt 44.2ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 44.2ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 44.2ohms 1% - CRCW060344R2FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 44.2ohms 1%
CRCW060344R2FKTA
Thick Film Resistors - SMD 1/10watt 44.2ohms 1% CRCW060344R2FKTA
Thick Film Resistors - SMD 1/10watt 44.2ohms 1%

Thick Film Resistors - SMD 1/10watt 44.2ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW060344R2FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060344R2FKTA-ND
Chip Resistor - Surface Mount CRCW060344R2FKTA-ND
44.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

44.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 44R2, 1%, 0.1W, 0603; Resistance Vishay - 97C5963 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 44R2, 1%, 0.1W, 0603; Resistance Vishay
97C5963
Res, Thick Film, 44R2, 1%, 0.1W, 0603; Resistance Vishay 97C5963
RES, THICK FILM, 44R2, 1%, 0.1W, 0603; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

RES, THICK FILM, 44R2, 1%, 0.1W, 0603; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060344R2FKTA CRCW060344R2FKTA-ND 97C5963
Product Name Thick Film Resistors - SMD 1/10watt 44.2ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 44R2, 1%, 0.1W, 0603; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 44.2 ohms 44.2 ohms 44.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details