Vishay Precision Group RES 44.2K OHM 1/10W 1% 0603 SMD CRCW060344K2FKTA

Description
RES 44.2Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 44.2Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2K OHM 1/10W 1% 0603 SMD - CRCW060344K2FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2K OHM 1/10W 1% 0603 SMD
CRCW060344K2FKTA
RES 44.2K OHM 1/10W 1% 0603 SMD CRCW060344K2FKTA
RES 44.2Kohm 1/10W 1% 0603 SMD

RES 44.2Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW060344K2FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060344K2FKTA-ND
Chip Resistor - Surface Mount CRCW060344K2FKTA-ND
44.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

44.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 44K2, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4224 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 44K2, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4224
Res, Thick Film, 44K2, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4224
RES, THICK FILM, 44K2, 1%, 0.1W, 0603, REEL; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 44K2, 1%, 0.1W, 0603, REEL; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060344K2FKTA CRCW060344K2FKTA-ND 07J4224
Product Name RES 44.2K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 44K2, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 44200 ohms 44200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567729P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details