Thick Film Resistors - SMD 1/10watt 44.2Kohms 1%
44.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
44.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
44.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Resistor,Metal Glaze,44.2KOhms,75WV
RES, 44.2KOHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW060344K2FKEB | 541-CRCW060344K2FKEBCT-ND | 43C4421 |
| Product Name | Thick Film Resistors - SMD 1/10watt 44.2Kohms 1% | Chip Resistor - Surface Mount | Resistor,metal Glaze,44.2Kohms,75Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0603; 0603 | 0603 |
| Resistance Range | 44200 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | |
| Configuration | Single Resistor | Single Resistor |