Vishay Precision Group Chip Resistor - Surface Mount CRCW0603442RFKEA

Description
442 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
442 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-442HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-442HDKR-ND
Chip Resistor - Surface Mount 541-442HDKR-ND
442 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

442 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-442HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-442HCT-ND
Chip Resistor - Surface Mount 541-442HCT-ND
442 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

442 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-442HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-442HTR-ND
Chip Resistor - Surface Mount 541-442HTR-ND
442 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

442 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:442ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW0603442RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:442ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW0603442RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:442ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0603442RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:442ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:442ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0603442RFKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0603442RFKEA
Resistors - Chip Resistor - Surface Mount CRCW0603442RFKEA
RES SMD 442 OHM 1% 1/10W 0603

RES SMD 442 OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 442R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3921 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 442R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3921
Res, Thick Film, 442R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3921
RES, THICK FILM, 442R, 1%, 0.1W, 0603, REEL; Resistance:442ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 442R, 1%, 0.1W, 0603, REEL; Resistance:442ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 442R, 1%, 0.1W, 0603; Resistance Vishay - 89M6771 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 442R, 1%, 0.1W, 0603; Resistance Vishay
89M6771
Res, Thick Film, 442R, 1%, 0.1W, 0603; Resistance Vishay 89M6771
RES, THICK FILM, 442R, 1%, 0.1W, 0603; Resistance:442ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 442R, 1%, 0.1W, 0603; Resistance:442ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603442RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603442RFKEA
Chip Resistor - Surface Mount CRCW0603442RFKEA
RES SMD 442 OHM 1% 1/10W 0603

RES SMD 442 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-442HDKR-ND CRCW0603442RFKEA CRCW0603442RFKEA 42K3921 89M6771 CRCW0603442RFKEA
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:442ohm; Resistance Tolerance:+/- 1%; Power Rating:... Resistors - Chip Resistor - Surface Mount Res, Thick Film, 442R, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 442R, 1%, 0.1W, 0603; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603
Resistance Range 442 ohms 442 ohms 442 ohms 442 ohms 442 ohms 442 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details