Vishay Precision Group RES 442K OHM 1/10W 1% 0603 SMD CRCW0603442KFKEA

Description
RES 442Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 442Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 442K OHM 1/10W 1% 0603 SMD - CRCW0603442KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442K OHM 1/10W 1% 0603 SMD
CRCW0603442KFKEA
RES 442K OHM 1/10W 1% 0603 SMD CRCW0603442KFKEA
RES 442Kohm 1/10W 1% 0603 SMD

RES 442Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-442KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-442KHTR-ND
Chip Resistor - Surface Mount 541-442KHTR-ND
442 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

442 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-442KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-442KHDKR-ND
Chip Resistor - Surface Mount 541-442KHDKR-ND
442 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

442 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-442KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-442KHCT-ND
Chip Resistor - Surface Mount 541-442KHCT-ND
442 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

442 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0603442KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603442KFKEA
Chip Resistor - Surface Mount CRCW0603442KFKEA
RES SMD 442K OHM 1% 1/10W 0603

RES SMD 442K OHM 1% 1/10W 0603

Supplier's Site Datasheet
100mW Thick Film Resistors 75V ±1% ±100ppm/K -55℃~+155℃ 442kΩ 0603 Chip Resistor - Surface Mount ROHS - 17930-CRCW0603442KFKEA - Utmel Electronic Limited
Hong Kong, China
100mW Thick Film Resistors 75V ±1% ±100ppm/K -55℃~+155℃ 442kΩ 0603 Chip Resistor - Surface Mount ROHS
17930-CRCW0603442KFKEA
100mW Thick Film Resistors 75V ±1% ±100ppm/K -55℃~+155℃ 442kΩ 0603 Chip Resistor - Surface Mount ROHS 17930-CRCW0603442KFKEA
100mW Thick Film Resistors 75V ±1% ±100ppm/K -55℃~+155℃ 442kΩ 0603 Chip Resistor - Surface Mount ROHS

100mW Thick Film Resistors 75V ±1% ±100ppm/K -55℃~+155℃ 442kΩ 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site
Res, Thick Film, 442K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3920 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 442K, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3920
Res, Thick Film, 442K, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3920
RES, THICK FILM, 442K, 1%, 0.1W, 0603, REEL; Resistance:442kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 442K, 1%, 0.1W, 0603, REEL; Resistance:442kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 442K, 1%, 0.1W, 0603; Resistance Vishay - 52K8535 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 442K, 1%, 0.1W, 0603; Resistance Vishay
52K8535
Res, Thick Film, 442K, 1%, 0.1W, 0603; Resistance Vishay 52K8535
RES, THICK FILM, 442K, 1%, 0.1W, 0603; Resistance:442kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 442K, 1%, 0.1W, 0603; Resistance:442kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 442 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4265 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 442 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4265
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 442 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4265
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 442 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 442 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 442 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2990 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 442 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2990
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 442 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2990
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 442 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 442 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0603442KFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0603442KFKEA
Resistors - Chip Resistor - Surface Mount CRCW0603442KFKEA
RES SMD 442K OHM 1% 1/10W 0603

RES SMD 442K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0603442KFKEA 541-442KHTR-ND CRCW0603442KFKEA 17930-CRCW0603442KFKEA 42K3920 52K8535 27W4265 CRCW0603442KFKEA
Product Name RES 442K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount 100mW Thick Film Resistors 75V ±1% ±100ppm/K -55℃~+155℃ 442kΩ 0603 Chip Resistor - Surface Mount ROHS Res, Thick Film, 442K, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 442K, 1%, 0.1W, 0603; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 442 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD) 0603; 0603 (1608 Metric)
Resistance Range 442000 ohms 442000 ohms 442000 ohms 442000 ohms 442000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details