Vishay Intertechnology, Inc. RESISTOR, 43.2 OHM, 0.063W, 1% CRCW060343R2FT

Description
RESISTOR, 43.2ohm, 0.063W, 1%
Request a Quote
Description
RESISTOR, 43.2ohm, 0.063W, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 43.2 OHM, 0.063W, 1% - CRCW060343R2FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 43.2 OHM, 0.063W, 1%
CRCW060343R2FT
RESISTOR, 43.2 OHM, 0.063W, 1% CRCW060343R2FT
RESISTOR, 43.2ohm, 0.063W, 1%

RESISTOR, 43.2ohm, 0.063W, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW060343R2FT
Product Name RESISTOR, 43.2 OHM, 0.063W, 1%
Resistance Range 43.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details