Vishay Precision Group CRCW060343R2FKTA CRCW060343R2FKTA

Description
CRCW060343R2FKTA
Request a Quote Datasheet
Description
CRCW060343R2FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW060343R2FKTA - CRCW060343R2FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW060343R2FKTA
CRCW060343R2FKTA
CRCW060343R2FKTA CRCW060343R2FKTA
CRCW060343R2FKTA

CRCW060343R2FKTA

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW060343R2FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060343R2FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW060343R2FKTATR-ND
43.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

43.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060343R2FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060343R2FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW060343R2FKTADKR-ND
RES SMD 43.2 OHM 1% 1/10W 0603

RES SMD 43.2 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060343R2FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060343R2FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW060343R2FKTACT-ND
RES SMD 43.2 OHM 1% 1/10W 0603

RES SMD 43.2 OHM 1% 1/10W 0603

Buy Now Datasheet
Res, Thick Film, 43R2, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4213 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 43R2, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4213
Res, Thick Film, 43R2, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4213
RES, THICK FILM, 43R2, 1%, 0.1W, 0603, REEL; Resistance:43.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 43R2, 1%, 0.1W, 0603, REEL; Resistance:43.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 43R2, 1%, 0.1W, 0603; Resistance Vishay - 36C9227 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 43R2, 1%, 0.1W, 0603; Resistance Vishay
36C9227
Res, Thick Film, 43R2, 1%, 0.1W, 0603; Resistance Vishay 36C9227
RES, THICK FILM, 43R2, 1%, 0.1W, 0603; Resistance:43.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

RES, THICK FILM, 43R2, 1%, 0.1W, 0603; Resistance:43.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW060343R2FKTA 541-CRCW060343R2FKTATR-ND 07J4213 36C9227
Product Name CRCW060343R2FKTA Chip Resistor - Surface Mount Res, Thick Film, 43R2, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 43R2, 1%, 0.1W, 0603; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 43.2 ohms 43.2 ohms 43.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details