Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 43ohms 5% CRCW060343R0JNEB

Description
Thick Film Resistors - SMD 1/10watt 43ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 43ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 43ohms 5% - CRCW060343R0JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 43ohms 5%
CRCW060343R0JNEB
Thick Film Resistors - SMD 1/10watt 43ohms 5% CRCW060343R0JNEB
Thick Film Resistors - SMD 1/10watt 43ohms 5%

Thick Film Resistors - SMD 1/10watt 43ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW060343R0JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060343R0JNEB-ND
Chip Resistor - Surface Mount CRCW060343R0JNEB-ND
43 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

43 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D11/crcw0603 200 43R 5% Et5 E3 Rohs Compliant Vishay - 48P9308 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 200 43R 5% Et5 E3 Rohs Compliant Vishay
48P9308
D11/crcw0603 200 43R 5% Et5 E3 Rohs Compliant Vishay 48P9308
D11/CRCW0603 200 43R 5% ET5 e3 RoHS Compliant: Yes

D11/CRCW0603 200 43R 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060343R0JNEB CRCW060343R0JNEB-ND 48P9308
Product Name Thick Film Resistors - SMD 1/10watt 43ohms 5% Chip Resistor - Surface Mount D11/crcw0603 200 43R 5% Et5 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603
Resistance Range 43 ohms 43 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details