Vishay Precision Group CRCW060343R0FKEA CRCW060343R0FKEA

Description
CRCW060343R0FKEA
Request a Quote Datasheet
Description
CRCW060343R0FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW060343R0FKEA - CRCW060343R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW060343R0FKEA
CRCW060343R0FKEA
CRCW060343R0FKEA CRCW060343R0FKEA
CRCW060343R0FKEA

CRCW060343R0FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-43.0HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-43.0HDKR-ND
Chip Resistor - Surface Mount 541-43.0HDKR-ND
43 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

43 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-43.0HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-43.0HCT-ND
Chip Resistor - Surface Mount 541-43.0HCT-ND
43 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

43 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-43.0HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-43.0HTR-ND
Chip Resistor - Surface Mount 541-43.0HTR-ND
43 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

43 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 43R, 1%, 0.1W, 0603; Resistance Vishay - 42K3916 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 43R, 1%, 0.1W, 0603; Resistance Vishay
42K3916
Res, Thick Film, 43R, 1%, 0.1W, 0603; Resistance Vishay 42K3916
RES, THICK FILM, 43R, 1%, 0.1W, 0603; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 43R, 1%, 0.1W, 0603; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 43R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 69W6820 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 43R, 1%, 0.1W, 0603, Reel; Resistance Vishay
69W6820
Res, Thick Film, 43R, 1%, 0.1W, 0603, Reel; Resistance Vishay 69W6820
RES, THICK FILM, 43R, 1%, 0.1W, 0603, REEL; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 43R, 1%, 0.1W, 0603, REEL; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW060343R0FKEA 541-43.0HDKR-ND 42K3916 69W6820
Product Name CRCW060343R0FKEA Chip Resistor - Surface Mount Res, Thick Film, 43R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 43R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 43 ohms 43 ohms 43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details