Thick Film Chip ResistorSeries:CRCW;
43.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
43.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
43.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 43K2, 1%, 0.1W, 0603; Resistance:43.2kohm;
RES, THICK FILM, 43K2, 1%, 0.1W, 0603, REEL; Resistance:43.2kohm;
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 43.2 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
RES SMD 43.2K OHM 1% 1/10W 0603
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW060343K2FKEA | 541-43.2KHTR-ND | 52K8525 | 42K3915 | 61M5391 | CRCW060343K2FKEA |
| Product Name | Thick Film Chip ResistorSeries:CRCW; Resistance:43.2kohm; Resistance Tolerance:+/- 1%; Power Ratin... | Chip Resistor - Surface Mount | Res, Thick Film, 43K2, 1%, 0.1W, 0603; Resistance Vishay | Res, Thick Film, 43K2, 1%, 0.1W, 0603, Reel; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 43.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | General Use | |||
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] | Surface Mount Technology (SMT / SMD) | 0603; 0603 (1608 Metric) |