Vishay Intertechnology, Inc. RES 43K OHM .25W 5% 0603 SMD CRCW060343K0JNEAHP

Description
RES 43Kohm .25W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 43Kohm .25W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43K OHM .25W 5% 0603 SMD - CRCW060343K0JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43K OHM .25W 5% 0603 SMD
CRCW060343K0JNEAHP
RES 43K OHM .25W 5% 0603 SMD CRCW060343K0JNEAHP
RES 43Kohm .25W 5% 0603 SMD

RES 43Kohm .25W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW060343K0JNEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060343K0JNEAHP-ND
Chip Resistor - Surface Mount CRCW060343K0JNEAHP-ND
43 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

43 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW060343K0JNEAHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW060343K0JNEAHP
Resistors - Chip Resistor - Surface Mount CRCW060343K0JNEAHP
RES SMD 43K OHM 5% 1/3W 0603

RES SMD 43K OHM 5% 1/3W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW060343K0JNEAHP CRCW060343K0JNEAHP-ND CRCW060343K0JNEAHP
Product Name RES 43K OHM .25W 5% 0603 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 43000 ohms 43000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.3330 watts 0.3330 to 0.3333 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details