Vishay Precision Group Chip Resistor - Surface Mount CRCW060343K0FKTA

Description
43 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
43 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060343K0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060343K0FKTA-ND
Chip Resistor - Surface Mount CRCW060343K0FKTA-ND
43 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

43 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:43kohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW060343K0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:43kohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW060343K0FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:43kohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW060343K0FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:43kohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:43kohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Resistor, Thick Film, 43Kohm, 100Mw, 1%, Full Reel; Resistance Vishay - 07J4215 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 43Kohm, 100Mw, 1%, Full Reel; Resistance Vishay
07J4215
Resistor, Thick Film, 43Kohm, 100Mw, 1%, Full Reel; Resistance Vishay 07J4215
RESISTOR, THICK FILM, 43KOHM, 100mW, 1%, FULL REEL; Resistance:43kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 43KOHM, 100mW, 1%, FULL REEL; Resistance:43kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060343K0FKTA-ND CRCW060343K0FKTA 07J4215
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:43kohm; Resistance Tolerance:+/- 1%; Power Rating:... Resistor, Thick Film, 43Kohm, 100Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1879496-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details