Vishay Intertechnology, Inc. RES, 0603, TF, 430K, 5%, 1/10W CRCW0603434JRT1

Description
RES, 0603, TF, 430K, 5%, 1/10W
Request a Quote
Description
RES, 0603, TF, 430K, 5%, 1/10W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 0603, TF, 430K, 5%, 1/10W - CRCW0603434JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 0603, TF, 430K, 5%, 1/10W
CRCW0603434JRT1
RES, 0603, TF, 430K, 5%, 1/10W CRCW0603434JRT1
RES, 0603, TF, 430K, 5%, 1/10W

RES, 0603, TF, 430K, 5%, 1/10W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603434JRT1
Product Name RES, 0603, TF, 430K, 5%, 1/10W
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers