Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:432kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0603432KFKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:432kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:432kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:432kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0603432KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:432kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0603432KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:432kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0603432KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:432kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:432kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603432KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603432KFKTA-ND
Chip Resistor - Surface Mount CRCW0603432KFKTA-ND
432 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

432 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 432K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4220 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 432K, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4220
Res, Thick Film, 432K, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4220
RES, THICK FILM, 432K, 1%, 0.1W, 0603, REEL; Resistance:432kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 432K, 1%, 0.1W, 0603, REEL; Resistance:432kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603432KFKTA CRCW0603432KFKTA-ND 07J4220
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:432kohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Res, Thick Film, 432K, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details