Vishay Intertechnology, Inc. CRCW0603432KFKEA CRCW0603432KFKEA

Description
CRCW0603432KFKEA
Request a Quote Datasheet
Description
CRCW0603432KFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0603432KFKEA - CRCW0603432KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0603432KFKEA
CRCW0603432KFKEA
CRCW0603432KFKEA CRCW0603432KFKEA
CRCW0603432KFKEA

CRCW0603432KFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-432KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-432KHTR-ND
Chip Resistor - Surface Mount 541-432KHTR-ND
432 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

432 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-432KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-432KHDKR-ND
Chip Resistor - Surface Mount 541-432KHDKR-ND
432 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

432 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-432KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-432KHCT-ND
Chip Resistor - Surface Mount 541-432KHCT-ND
432 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

432 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 432K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3917 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 432K, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3917
Res, Thick Film, 432K, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3917
RES, THICK FILM, 432K, 1%, 0.1W, 0603, REEL; Resistance:432kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 432K, 1%, 0.1W, 0603, REEL; Resistance:432kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603432KFKEA 541-432KHTR-ND 42K3917
Product Name CRCW0603432KFKEA Chip Resistor - Surface Mount Res, Thick Film, 432K, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details