VISHAY INTERTECHNOLOGY, INC.
CRCW06034321FT -- RES 4K32 1% 0.063W 0603
Vishay Intertechnology, Inc.
RES 4K32 1% 0.063W 0603
CRCW06034321FT
Description
RES 4K32 1% 0.063W 0603
Request a Quote
Email Supplier
Description
RES 4K32 1% 0.063W 0603
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06034321FT |
|
Product Name
|
RES 4K32 1% 0.063W 0603 |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Technology / Construction
Ceramic Composition; Ceramic
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
30.1 ohms
View Details
2 suppliers