Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0603430RJNTA

Description
430 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
430 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0603430RJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603430RJNTA-ND
Chip Resistor - Surface Mount CRCW0603430RJNTA-ND
430 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

430 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 430ohms 5% - CRCW0603430RJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 430ohms 5%
CRCW0603430RJNTA
Thick Film Resistors - SMD 1/10watt 430ohms 5% CRCW0603430RJNTA
Thick Film Resistors - SMD 1/10watt 430ohms 5%

Thick Film Resistors - SMD 1/10watt 430ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603430RJNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603430RJNTA
Chip Resistor - Surface Mount CRCW0603430RJNTA
RES SMD 430 OHM 5% 1/10W 0603

RES SMD 430 OHM 5% 1/10W 0603

Supplier's Site Datasheet
Crcw0603 430 5% 200 Rt1 Rohs Compliant Vishay - 48P9318 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 430 5% 200 Rt1 Rohs Compliant Vishay
48P9318
Crcw0603 430 5% 200 Rt1 Rohs Compliant Vishay 48P9318
CRCW0603 430 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 430 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW0603430RJNTA-ND CRCW0603430RJNTA CRCW0603430RJNTA 48P9318
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 430ohms 5% Chip Resistor - Surface Mount Crcw0603 430 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Resistance Range 430 ohms 430 ohms 430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details