Vishay Precision Group Chip Resistor - Surface Mount CRCW0603430RJNEA

Description
430 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
430 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-430GTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-430GTR-ND
Chip Resistor - Surface Mount 541-430GTR-ND
430 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

430 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-430GCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-430GCT-ND
Chip Resistor - Surface Mount 541-430GCT-ND
430 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

430 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-430GDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-430GDKR-ND
Chip Resistor - Surface Mount 541-430GDKR-ND
430 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

430 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:430ohm; Resistance Tolerance:+/- 5%; Power Rating:... - CRCW0603430RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:430ohm; Resistance Tolerance:+/- 5%; Power Rating:...
CRCW0603430RJNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:430ohm; Resistance Tolerance:+/- 5%; Power Rating:... CRCW0603430RJNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:430ohm; Resistance Tolerance:+/- 5%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:430ohm; Resistance Tolerance:+/- 5%; Power Rating:...

Supplier's Site
Res, Thick Film, 430R, 5%, 0.1W, 0603; Resistance Vishay - 59M6814 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 430R, 5%, 0.1W, 0603; Resistance Vishay
59M6814
Res, Thick Film, 430R, 5%, 0.1W, 0603; Resistance Vishay 59M6814
RES, THICK FILM, 430R, 5%, 0.1W, 0603; Resistance:430ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 430R, 5%, 0.1W, 0603; Resistance:430ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-430GTR-ND CRCW0603430RJNEA 59M6814
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:430ohm; Resistance Tolerance:+/- 5%; Power Rating:... Res, Thick Film, 430R, 5%, 0.1W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 430 ohms 430 ohms 430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers