Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 430 Ohms
Tolerance: ±1%
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
0603 Thick Film Resistor, 430R, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW0603430RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603430RFKEA can be used for catalog matching and distributor lookup.
Thick Film ResistorSeries:CRCW;
430 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
430 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
430 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 430R, 1%, 0.1W, 0603; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
RES, THICK FILM, 430R, 1%, 0.1W, 0603, REEL; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-CRCW0603430RFKEA | 1817951 | 1694390 | CRCW0603430RFKEA | 541-430HTR-ND | 52K8528 | 52K8529 | |
| Product Name | Resistors Chip Resistor - Surface Mount | Automotive 75V 100mW Resistor | Surface Mount Resistors | Surface Mount Resistors | Thick Film ResistorSeries:CRCW; Resistance:430ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... | Chip Resistor - Surface Mount | Res, Thick Film, 430R, 1%, 0.1W, 0603; Resistance Vishay | Res, Thick Film, 430R, 1%, 0.1W, 0603, Reel; Resistance Vishay |
| Technology / Construction | MetalFilm; Thick Film (Chip) | THICK FILM | Thick Film (Chip); Thick Film | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 430 ohms | 430 ohms | 430 ohms | 430 ohms | 430 ohms | 430 ohms | 430 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Power Rating | 0.1000 watts | 0.1000 watts | 0.1000 watts | 0.1250 watts | 0.1000 watts | 0.1000 watts | ||
| Operating DC Voltage | 75 volts | 75 volts |