Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 430 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW0603430RFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 430 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 430 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 430 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 28W3910 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 430 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
28W3910
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 430 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 28W3910
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 430 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 430 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 430 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2985 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 430 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2985
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 430 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2985
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 430 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 430 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W3910
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 430 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details