Vishay Precision Group SMD 75V 100mW Resistor CRCW0603430KFKEA

Description
0603 Thick Film Resistor, 430kΩ, 1%, 75V, 100mW, SMD Product overview: CRCW0603430KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603430KFKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 Thick Film Resistor, 430kΩ, 1%, 75V, 100mW, SMD Product overview: CRCW0603430KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603430KFKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 75V 100mW Resistor - 52-CRCW0603430KFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 100mW Resistor
52-CRCW0603430KFKEA
SMD 75V 100mW Resistor 52-CRCW0603430KFKEA
0603 Thick Film Resistor, 430kΩ, 1%, 75V, 100mW, SMD Product overview: CRCW0603430KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603430KFKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 430kΩ, 1%, 75V, 100mW, SMD Product overview: CRCW0603430KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603430KFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 430 kOhms Tolerance: ±1% Power (Watts): 0.1W, 1/10W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 430 kOhms
Tolerance: ±1%
Power (Watts): 0.1W, 1/10W
Composition: Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-430KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-430KHCT-ND
Chip Resistor - Surface Mount 541-430KHCT-ND
430 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

430 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-430KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-430KHTR-ND
Chip Resistor - Surface Mount 541-430KHTR-ND
430 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

430 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-430KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-430KHDKR-ND
Chip Resistor - Surface Mount 541-430KHDKR-ND
430 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

430 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 430Kohms 1% - CRCW0603430KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 430Kohms 1%
CRCW0603430KFKEA
Thick Film Resistors - SMD 1/10watt 430Kohms 1% CRCW0603430KFKEA
Thick Film Resistors - SMD 1/10watt 430Kohms 1%

Thick Film Resistors - SMD 1/10watt 430Kohms 1%

Supplier's Site
RES SMD 430K OHM 1% 1/10W 0603 - 873-CRCW0603430KFKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 430K OHM 1% 1/10W 0603
873-CRCW0603430KFKEA
RES SMD 430K OHM 1% 1/10W 0603 873-CRCW0603430KFKEA
RES SMD 430K OHM 1% 1/10W 0603

RES SMD 430K OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 430K, 1%, 0.1W, 0603; Resistance Vishay - 51P0295 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 430K, 1%, 0.1W, 0603; Resistance Vishay
51P0295
Res, Thick Film, 430K, 1%, 0.1W, 0603; Resistance Vishay 51P0295
RES, THICK FILM, 430K, 1%, 0.1W, 0603; Resistance:430kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 430K, 1%, 0.1W, 0603; Resistance:430kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 430K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 43C4418 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 430K, 1%, 0.1W, 0603, Reel; Resistance Vishay
43C4418
Res, Thick Film, 430K, 1%, 0.1W, 0603, Reel; Resistance Vishay 43C4418
RES, THICK FILM, 430K, 1%, 0.1W, 0603, REEL; Resistance:430kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 430K, 1%, 0.1W, 0603, REEL; Resistance:430kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW0603430KFKEA 541-430KHCT-ND CRCW0603430KFKEA 873-CRCW0603430KFKEA 51P0295 43C4418
Product Name SMD 75V 100mW Resistor Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 430Kohms 1% RES SMD 430K OHM 1% 1/10W 0603 Res, Thick Film, 430K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 430K, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Resistance Range 430000 ohms 430000 ohms 430000 ohms 430000 ohms 430000 ohms 430000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details