42.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
42.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
42.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Thick Film Chip ResistorSeries:CRCW;
Thick Film Chip Resistor; Resistance:42.2kohm;
RES SMD 42.2K OHM 1% 1/10W 0603
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-CRCW060342K2FKTATR-ND | CRCW060342K2FKTA | 07J4211 | CRCW060342K2FKTA |
| Product Name | Chip Resistor - Surface Mount | Thick Film Chip ResistorSeries:CRCW; Resistance:42.2kohm; Resistance Tolerance:+/- 1%; Power Ratin... | Thick Film Chip Resistor; Resistance Vishay | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] | 0603; 0603 (1608 Metric) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |