Vishay Precision Group Surface Mount Resistors CRCW060342K2FKEA

Description
Vishay CRCW060342K2FKEA
Request a Quote Datasheet
Description
Vishay CRCW060342K2FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6790370 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790370
Surface Mount Resistors 6790370
Vishay CRCW060342K2FKEA

Vishay CRCW060342K2FKEA

Supplier's Site
Surface Mount Resistors - 1817887 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817887
Surface Mount Resistors 1817887
Vishay CRCW060342K2FKEA

Vishay CRCW060342K2FKEA

Supplier's Site
Surface Mount Resistors - 1694388 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694388
Surface Mount Resistors 1694388
Vishay CRCW060342K2FKEA

Vishay CRCW060342K2FKEA

Supplier's Site
RES 42.2K OHM 1/10W 1% 0603 SMD - CRCW060342K2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2K OHM 1/10W 1% 0603 SMD
CRCW060342K2FKEA
RES 42.2K OHM 1/10W 1% 0603 SMD CRCW060342K2FKEA
RES 42.2Kohm 1/10W 1% 0603 SMD

RES 42.2Kohm 1/10W 1% 0603 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW060342K2FKEA
915859-CRCW060342K2FKEA
Chip Resistor - Surface Mount - CRCW060342K2FKEA 915859-CRCW060342K2FKEA
Manufacturer: Vishay Win Source Part Number: 915859-CRCW060342K2F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 42.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-42.2KHTR, 541-42.2KHCT, D11/CRCW0603 100 42K2 1% ET1 E3, 541-42.2KHDKR

Manufacturer: Vishay
Win Source Part Number: 915859-CRCW060342K2FKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 42.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-42.2KHTR, 541-42.2KHCT, D11/CRCW0603 100 42K2 1% ET1 E3, 541-42.2KHDKR

Buy Now Datasheet
SMD 10W Resistor - 52-CRCW060342K2FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-CRCW060342K2FKEA
SMD 10W Resistor 52-CRCW060342K2FKEA
0603 Thick Film Resistor, 42.2kΩ, 1%, 1/10W, ±100ppm/°C, SMD Product overview: CRCW060342K2FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060342K2FKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 42.2kΩ, 1%, 1/10W, ±100ppm/°C, SMD Product overview: CRCW060342K2FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060342K2FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-42.2KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-42.2KHDKR-ND
Chip Resistor - Surface Mount 541-42.2KHDKR-ND
42.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

42.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-42.2KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-42.2KHCT-ND
Chip Resistor - Surface Mount 541-42.2KHCT-ND
42.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

42.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-42.2KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-42.2KHTR-ND
Chip Resistor - Surface Mount 541-42.2KHTR-ND
42.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

42.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 42K2, 1%, 0.1W, 0603; Resistance Vishay - 52K8519 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 42K2, 1%, 0.1W, 0603; Resistance Vishay
52K8519
Res, Thick Film, 42K2, 1%, 0.1W, 0603; Resistance Vishay 52K8519
RES, THICK FILM, 42K2, 1%, 0.1W, 0603; Resistance:42.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 42K2, 1%, 0.1W, 0603; Resistance:42.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 42K2, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3909 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 42K2, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3909
Res, Thick Film, 42K2, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3909
RES, THICK FILM, 42K2, 1%, 0.1W, 0603, REEL; Resistance:42.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 42K2, 1%, 0.1W, 0603, REEL; Resistance:42.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 42.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4260 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 42.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4260
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 42.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4260
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 42.2 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 42.2 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6790370 1817887 CRCW060342K2FKEA 915859-CRCW060342K2FKEA 52-CRCW060342K2FKEA 541-42.2KHDKR-ND 52K8519 42K3909 27W4260
Product Name Surface Mount Resistors Surface Mount Resistors RES 42.2K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount - CRCW060342K2FKEA SMD 10W Resistor Chip Resistor - Surface Mount Res, Thick Film, 42K2, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 42K2, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 42.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 42200 ohms 42200 ohms 42200 ohms 42200 ohms 42200 ohms
Power Rating 0.1000 watts 10 watts 0.1250 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details