Vishay Precision Group Chip Resistor - Surface Mount CRCW0603422RFKEB

Description
422 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
422 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0603422RFKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603422RFKEB-ND
Chip Resistor - Surface Mount CRCW0603422RFKEB-ND
422 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

422 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 422ohms 1% - CRCW0603422RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 422ohms 1%
CRCW0603422RFKEB
Thick Film Resistors - SMD 1/10watt 422ohms 1% CRCW0603422RFKEB
Thick Film Resistors - SMD 1/10watt 422ohms 1%

Thick Film Resistors - SMD 1/10watt 422ohms 1%

Supplier's Site
Resistor, Thick Film, 422 Ohm, 100Mw, 1%, Full Reel; Resistance Vishay - 42K3913 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 422 Ohm, 100Mw, 1%, Full Reel; Resistance Vishay
42K3913
Resistor, Thick Film, 422 Ohm, 100Mw, 1%, Full Reel; Resistance Vishay 42K3913
RESISTOR, THICK FILM, 422 OHM, 100mW, 1%, FULL REEL; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 422 OHM, 100mW, 1%, FULL REEL; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603422RFKEB-ND CRCW0603422RFKEB 42K3913
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 422ohms 1% Resistor, Thick Film, 422 Ohm, 100Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 422 ohms 422 ohms 422 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details