Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 422 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW0603422KFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 422 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 422 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 422 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4261 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 422 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4261
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 422 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4261
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 422 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 422 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistance Vishay - 25AC7507 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
25AC7507
Resistance Vishay 25AC7507
Resistance:422kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:75V RoHS Compliant: Yes

Resistance:422kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 422 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2979 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 422 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2979
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 422 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2979
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 422 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 422 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 27W4261 25AC7507
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 422 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Resistance Vishay
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers