Vishay Intertechnology, Inc. RES, 0603, TKF, 422.0K, 1%, 1/10W CRCW06034223FT

Description
RES, 0603, TKF, 422.0K, 1%, 1/10W
Request a Quote
Description
RES, 0603, TKF, 422.0K, 1%, 1/10W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 0603, TKF, 422.0K, 1%, 1/10W - CRCW06034223FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 0603, TKF, 422.0K, 1%, 1/10W
CRCW06034223FT
RES, 0603, TKF, 422.0K, 1%, 1/10W CRCW06034223FT
RES, 0603, TKF, 422.0K, 1%, 1/10W

RES, 0603, TKF, 422.0K, 1%, 1/10W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06034223FT
Product Name RES, 0603, TKF, 422.0K, 1%, 1/10W
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details