Vishay Intertechnology, Inc. RES 422R 1% 0.1W 0603 CRCW06034220FRT1E3

Description
RES 422R 1% 0.1W 0603
Request a Quote
Description
RES 422R 1% 0.1W 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 422R 1% 0.1W 0603 - CRCW06034220FRT1E3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422R 1% 0.1W 0603
CRCW06034220FRT1E3
RES 422R 1% 0.1W 0603 CRCW06034220FRT1E3
RES 422R 1% 0.1W 0603

RES 422R 1% 0.1W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06034220FRT1E3
Product Name RES 422R 1% 0.1W 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details