Vishay Intertechnology, Inc. RES 422R 1% 0.1W 0603 CRCW06034220FRT1

Description
RES 422R 1% 0.1W 0603
Request a Quote
Description
RES 422R 1% 0.1W 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 422R 1% 0.1W 0603 - CRCW06034220FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422R 1% 0.1W 0603
CRCW06034220FRT1
RES 422R 1% 0.1W 0603 CRCW06034220FRT1
RES 422R 1% 0.1W 0603

RES 422R 1% 0.1W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06034220FRT1
Product Name RES 422R 1% 0.1W 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details