Vishay Precision Group Res, Thick Film, 41R2, 1%, 0.1W, 0603, Reel; Resistance Vishay CRCW060341R2FKEA.

Description
RES, THICK FILM, 41R2, 1%, 0.1W, 0603, REEL; Resistance:41.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Description
RES, THICK FILM, 41R2, 1%, 0.1W, 0603, REEL; Resistance:41.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 41R2, 1%, 0.1W, 0603, Reel; Resistance Vishay - 29AC3578 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 41R2, 1%, 0.1W, 0603, Reel; Resistance Vishay
29AC3578
Res, Thick Film, 41R2, 1%, 0.1W, 0603, Reel; Resistance Vishay 29AC3578
RES, THICK FILM, 41R2, 1%, 0.1W, 0603, REEL; Resistance:41.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 41R2, 1%, 0.1W, 0603, REEL; Resistance:41.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC3578
Product Name Res, Thick Film, 41R2, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details