Vishay Precision Group Chip Resistor - Surface Mount CRCW060341R2FKEA

Description
41.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
41.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-41.2HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-41.2HCT-ND
Chip Resistor - Surface Mount 541-41.2HCT-ND
41.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

41.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-41.2HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-41.2HDKR-ND
Chip Resistor - Surface Mount 541-41.2HDKR-ND
41.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

41.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-41.2HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-41.2HTR-ND
Chip Resistor - Surface Mount 541-41.2HTR-ND
41.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

41.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 41.2 OHM 1/10W 1% 0603 SMD - CRCW060341R2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2 OHM 1/10W 1% 0603 SMD
CRCW060341R2FKEA
RES 41.2 OHM 1/10W 1% 0603 SMD CRCW060341R2FKEA
RES 41.2ohm 1/10W 1% 0603 SMD

RES 41.2ohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 41R2, 1%, 0.1W, 0603; Resistance Vishay - 52K8514 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 41R2, 1%, 0.1W, 0603; Resistance Vishay
52K8514
Res, Thick Film, 41R2, 1%, 0.1W, 0603; Resistance Vishay 52K8514
RES, THICK FILM, 41R2, 1%, 0.1W, 0603; Resistance:41.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 41R2, 1%, 0.1W, 0603; Resistance:41.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 41R2, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8515 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 41R2, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8515
Res, Thick Film, 41R2, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8515
RES, THICK FILM, 41R2, 1%, 0.1W, 0603, REEL; Resistance:41.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 41R2, 1%, 0.1W, 0603, REEL; Resistance:41.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-41.2HCT-ND CRCW060341R2FKEA 52K8514 52K8515
Product Name Chip Resistor - Surface Mount RES 41.2 OHM 1/10W 1% 0603 SMD Res, Thick Film, 41R2, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 41R2, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 41.2 ohms 41.2 ohms 41.2 ohms 41.2 ohms
Unlock Full Specs
to access all available technical data