Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060341K2FKTB

Description
41.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
41.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060341K2FKTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060341K2FKTB-ND
Chip Resistor - Surface Mount CRCW060341K2FKTB-ND
41.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

41.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,41.2Kohms,75Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Vishay - 43C4407 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,41.2Kohms,75Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Vishay
43C4407
Resistor,metal Glaze,41.2Kohms,75Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Vishay 43C4407
Resistor,Metal Glaze,41.2KOhms,75WV ,1+/-% Tol,-100,100ppm-TC,0 603-Case RoHS Compliant: No

Resistor,Metal Glaze,41.2KOhms,75WV,1+/-% Tol,-100,100ppm-TC,0603-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW060341K2FKTB-ND 43C4407
Product Name Chip Resistor - Surface Mount Resistor,metal Glaze,41.2Kohms,75Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details