Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:41.2kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW060341K2FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:41.2kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:41.2kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:41.2kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW060341K2FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:41.2kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW060341K2FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:41.2kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW060341K2FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:41.2kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:41.2kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW060341K2FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060341K2FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW060341K2FKTATR-ND
41.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

41.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060341K2FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060341K2FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW060341K2FKTACT-ND
RES SMD 41.2K OHM 1% 1/10W 0603

RES SMD 41.2K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060341K2FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060341K2FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW060341K2FKTADKR-ND
RES SMD 41.2K OHM 1% 1/10W 0603

RES SMD 41.2K OHM 1% 1/10W 0603

Buy Now Datasheet
Res, Thick Film, 41K2, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4206 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 41K2, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4206
Res, Thick Film, 41K2, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4206
RES, THICK FILM, 41K2, 1%, 0.1W, 0603, REEL; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 41K2, 1%, 0.1W, 0603, REEL; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060341K2FKTA 541-CRCW060341K2FKTATR-ND 07J4206
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:41.2kohm; Resistance Tolerance:+/- 1%; Power Ratin... Chip Resistor - Surface Mount Res, Thick Film, 41K2, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details