Vishay Precision Group SMD 75V Resistor CRCW060341K2FKEA

Description
0603 Thick Film Resistor 41.2kR 1% 75V SMD Product overview: CRCW060341K2FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060341K2FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 Thick Film Resistor 41.2kR 1% 75V SMD Product overview: CRCW060341K2FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060341K2FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 75V Resistor - 52-CRCW060341K2FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V Resistor
52-CRCW060341K2FKEA
SMD 75V Resistor 52-CRCW060341K2FKEA
0603 Thick Film Resistor 41.2kR 1% 75V SMD Product overview: CRCW060341K2FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060341K2FKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor 41.2kR 1% 75V SMD Product overview: CRCW060341K2FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060341K2FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-41.2KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-41.2KHCT-ND
Chip Resistor - Surface Mount 541-41.2KHCT-ND
41.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

41.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-41.2KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-41.2KHDKR-ND
Chip Resistor - Surface Mount 541-41.2KHDKR-ND
41.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

41.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-41.2KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-41.2KHTR-ND
Chip Resistor - Surface Mount 541-41.2KHTR-ND
41.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

41.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW060341K2FKEA - CRCW060341K2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW060341K2FKEA
CRCW060341K2FKEA
CRCW060341K2FKEA CRCW060341K2FKEA
CRCW060341K2FKEA

CRCW060341K2FKEA

Supplier's Site
Surface Mount Resistors - 6790368 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790368
Surface Mount Resistors 6790368
Vishay CRCW060341K2FKEA

Vishay CRCW060341K2FKEA

Supplier's Site
Surface Mount Resistors - 1694387 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694387
Surface Mount Resistors 1694387
Vishay CRCW060341K2FKEA

Vishay CRCW060341K2FKEA

Supplier's Site
Surface Mount Resistors - 1817857 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817857
Surface Mount Resistors 1817857
Vishay CRCW060341K2FKEA

Vishay CRCW060341K2FKEA

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327270-CRCW060341K2FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327270-CRCW060341K2FKEA
Resistors - Chip Resistor - Surface Mount 1327270-CRCW060341K2FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327270-CRCW060341K2 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 41.2 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-41.2KHTR,541-41. 2KHCT,541-41.2KHDKR, D11/CRCW0603 100 41K2 1% ET1 E3 Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327270-CRCW060341K2FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 41.2 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-41.2KHTR,541-41.2KHCT,541-41.2KHDKR,D11/CRCW0603 100 41K2 1% ET1 E3
Base Product Number: CRCW0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
100mW 100V ±1% ±100ppm/K -55℃~+155℃ 41.2kΩ 0603 Chip Resistor - Surface Mount ROHS - 17930-CRCW060341K2FKEA - Utmel Electronic Limited
Hong Kong, China
100mW 100V ±1% ±100ppm/K -55℃~+155℃ 41.2kΩ 0603 Chip Resistor - Surface Mount ROHS
17930-CRCW060341K2FKEA
100mW 100V ±1% ±100ppm/K -55℃~+155℃ 41.2kΩ 0603 Chip Resistor - Surface Mount ROHS 17930-CRCW060341K2FKEA
100mW 100V ±1% ±100ppm/K -55℃~+155℃ 41.2kΩ 0603 Chip Resistor - Surface Mount ROHS

100mW 100V ±1% ±100ppm/K -55℃~+155℃ 41.2kΩ 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site
Res, Thick Film, 41K2, 1%, 0.1W, 0603; Resistance Vishay - 52K8513 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 41K2, 1%, 0.1W, 0603; Resistance Vishay
52K8513
Res, Thick Film, 41K2, 1%, 0.1W, 0603; Resistance Vishay 52K8513
RES, THICK FILM, 41K2, 1%, 0.1W, 0603; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 41K2, 1%, 0.1W, 0603; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 41K2, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3907 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 41K2, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3907
Res, Thick Film, 41K2, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3907
RES, THICK FILM, 41K2, 1%, 0.1W, 0603, REEL; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 41K2, 1%, 0.1W, 0603, REEL; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW060341K2FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060341K2FKEA
Chip Resistor - Surface Mount CRCW060341K2FKEA
RES SMD 41.2K OHM 1% 1/10W 0603

RES SMD 41.2K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW060341K2FKEA 541-41.2KHCT-ND CRCW060341K2FKEA 6790368 1817857 1327270-CRCW060341K2FKEA 17930-CRCW060341K2FKEA 52K8513 42K3907 CRCW060341K2FKEA
Product Name SMD 75V Resistor Chip Resistor - Surface Mount CRCW060341K2FKEA Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount 100mW 100V ±1% ±100ppm/K -55℃~+155℃ 41.2kΩ 0603 Chip Resistor - Surface Mount ROHS Res, Thick Film, 41K2, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 41K2, 1%, 0.1W, 0603, Reel; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick Film (Chip) Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 41200 ohms 41200 ohms 41200 ohms 41200 ohms 41200 ohms 41200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details