Vishay Precision Group Chip Resistor - Surface Mount CRCW0603412RFKEA

Description
412 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
412 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-412HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-412HDKR-ND
Chip Resistor - Surface Mount 541-412HDKR-ND
412 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

412 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-412HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-412HTR-ND
Chip Resistor - Surface Mount 541-412HTR-ND
412 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

412 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-412HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-412HCT-ND
Chip Resistor - Surface Mount 541-412HCT-ND
412 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

412 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0603412RFKEA - CRCW0603412RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0603412RFKEA
CRCW0603412RFKEA
CRCW0603412RFKEA CRCW0603412RFKEA
CRCW0603412RFKEA

CRCW0603412RFKEA

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603412RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603412RFKEA
Chip Resistor - Surface Mount CRCW0603412RFKEA
RES SMD 412 OHM 1% 1/10W 0603

RES SMD 412 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 412R, 1%, 0.1W, 0603; Resistance Vishay - 52K8517 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 412R, 1%, 0.1W, 0603; Resistance Vishay
52K8517
Res, Thick Film, 412R, 1%, 0.1W, 0603; Resistance Vishay 52K8517
RES, THICK FILM, 412R, 1%, 0.1W, 0603; Resistance:412ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 412R, 1%, 0.1W, 0603; Resistance:412ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 412R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8518 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 412R, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8518
Res, Thick Film, 412R, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8518
RES, THICK FILM, 412R, 1%, 0.1W, 0603, REEL; Resistance:412ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 412R, 1%, 0.1W, 0603, REEL; Resistance:412ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-412HDKR-ND CRCW0603412RFKEA CRCW0603412RFKEA 52K8517 52K8518
Product Name Chip Resistor - Surface Mount CRCW0603412RFKEA Chip Resistor - Surface Mount Res, Thick Film, 412R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 412R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 412 ohms 412 ohms 412 ohms 412 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details