Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 412 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW0603412RFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 412 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 412 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 412 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 28W3905 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 412 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
28W3905
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 412 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 28W3905
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 412 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 412 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 412 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2976 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 412 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2976
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 412 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2976
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 412 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 412 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W3905
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 412 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details