Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:412kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0603412KFKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:412kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:412kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:412kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0603412KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:412kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0603412KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:412kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0603412KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:412kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:412kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603412KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603412KFKTA-ND
Chip Resistor - Surface Mount CRCW0603412KFKTA-ND
412 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

412 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 412K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4207 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 412K, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4207
Res, Thick Film, 412K, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4207
RES, THICK FILM, 412K, 1%, 0.1W, 0603, REEL; Resistance:412kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 412K, 1%, 0.1W, 0603, REEL; Resistance:412kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603412KFKTA CRCW0603412KFKTA-ND 07J4207
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:412kohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Res, Thick Film, 412K, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data