Vishay Intertechnology, Inc. RES, 0603, TF, 412K, 1%, 1/10W CRCW06034123FRT1

Description
RES, 0603, TF, 412K, 1%, 1/10W
Request a Quote
Description
RES, 0603, TF, 412K, 1%, 1/10W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 0603, TF, 412K, 1%, 1/10W - CRCW06034123FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 0603, TF, 412K, 1%, 1/10W
CRCW06034123FRT1
RES, 0603, TF, 412K, 1%, 1/10W CRCW06034123FRT1
RES, 0603, TF, 412K, 1%, 1/10W

RES, 0603, TF, 412K, 1%, 1/10W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06034123FRT1
Product Name RES, 0603, TF, 412K, 1%, 1/10W
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers