VISHAY INTERTECHNOLOGY, INC.
CRCW06034121 -- 412 OHM 1% 100PPM TF
Vishay Intertechnology, Inc.
412 OHM 1% 100PPM TF
CRCW06034121
Description
412ohm 1% 100PPM TF
Request a Quote
Email Supplier
Description
412ohm 1% 100PPM TF
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06034121 |
|
Product Name
|
412 OHM 1% 100PPM TF |
|
Resistance Range
|
412 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Hottinger Brüel & Kjær A/S
Resistance Range
12.5 ohms
View Details
Technology / Construction
Silicone
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details