Vishay Precision Group Chip Resistor - Surface Mount CRCW060340R2FKEA

Description
40.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
40.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-40.2HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-40.2HDKR-ND
Chip Resistor - Surface Mount 541-40.2HDKR-ND
40.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

40.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-40.2HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-40.2HTR-ND
Chip Resistor - Surface Mount 541-40.2HTR-ND
40.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

40.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-40.2HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-40.2HCT-ND
Chip Resistor - Surface Mount 541-40.2HCT-ND
40.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

40.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 40.2ohms 1% - CRCW060340R2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 40.2ohms 1%
CRCW060340R2FKEA
Thick Film Resistors - SMD 1/10watt 40.2ohms 1% CRCW060340R2FKEA
Thick Film Resistors - SMD 1/10watt 40.2ohms 1%

Thick Film Resistors - SMD 1/10watt 40.2ohms 1%

Supplier's Site
Res, Thick Film, 40R2, 1%, 0.1W, 0603; Resistance Vishay - 89M6768 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 40R2, 1%, 0.1W, 0603; Resistance Vishay
89M6768
Res, Thick Film, 40R2, 1%, 0.1W, 0603; Resistance Vishay 89M6768
RES, THICK FILM, 40R2, 1%, 0.1W, 0603; Resistance:40.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 40R2, 1%, 0.1W, 0603; Resistance:40.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 40R2, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3904 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 40R2, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3904
Res, Thick Film, 40R2, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3904
RES, THICK FILM, 40R2, 1%, 0.1W, 0603, REEL; Resistance:40.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 40R2, 1%, 0.1W, 0603, REEL; Resistance:40.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-40.2HDKR-ND CRCW060340R2FKEA 89M6768 42K3904
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 40.2ohms 1% Res, Thick Film, 40R2, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 40R2, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms 40.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details