Vishay Intertechnology, Inc. RES, 40.2, 1/16W, 1%, 0603 CRCW060340R2F

Description
RES, 40.2, 1/16W, 1%, 0603
Request a Quote
Description
RES, 40.2, 1/16W, 1%, 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 40.2, 1/16W, 1%, 0603 - CRCW060340R2F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 40.2, 1/16W, 1%, 0603
CRCW060340R2F
RES, 40.2, 1/16W, 1%, 0603 CRCW060340R2F
RES, 40.2, 1/16W, 1%, 0603

RES, 40.2, 1/16W, 1%, 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW060340R2F
Product Name RES, 40.2, 1/16W, 1%, 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249320 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details