Vishay Precision Group Surface Mount Resistors CRCW060340K2FKEA

Description
Vishay CRCW060340K2FKEA
Request a Quote Datasheet
Description
Vishay CRCW060340K2FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6790361 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790361
Surface Mount Resistors 6790361
Vishay CRCW060340K2FKEA

Vishay CRCW060340K2FKEA

Supplier's Site
Surface Mount Resistors - 1694386 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694386
Surface Mount Resistors 1694386
Vishay CRCW060340K2FKEA

Vishay CRCW060340K2FKEA

Supplier's Site
Surface Mount Resistors - 1817820 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817820
Surface Mount Resistors 1817820
Vishay CRCW060340K2FKEA

Vishay CRCW060340K2FKEA

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1236337-CRCW060340K2FKEA
Resistors - Chip Resistor - Surface Mount 1236337-CRCW060340K2FKEA
Win Source Part Number: 1236337-CRCW060340K2 FKEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 40.2 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: D11/CRCW0603 100 40K2 1% ET1 E3,541-40.2KHDKR,541 -40.2KHCT,541-40.2KH TR Base Product Number: CRCW0603

Win Source Part Number: 1236337-CRCW060340K2FKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 40.2 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: D11/CRCW0603 100 40K2 1% ET1 E3,541-40.2KHDKR,541-40.2KHCT,541-40.2KHTR
Base Product Number: CRCW0603

Buy Now Datasheet
CRCW060340K2FKEA - CRCW060340K2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW060340K2FKEA
CRCW060340K2FKEA
CRCW060340K2FKEA CRCW060340K2FKEA
CRCW060340K2FKEA

CRCW060340K2FKEA

Supplier's Site
SMD 0.1W 75V Resistor - 52-CRCW060340K2FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 75V Resistor
52-CRCW060340K2FKEA
SMD 0.1W 75V Resistor 52-CRCW060340K2FKEA
0603 Thick Film Resistor, 40.2kR, 1%, 0.1W, 75V, SMD Product overview: CRCW060340K2FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060340K2FKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 40.2kR, 1%, 0.1W, 75V, SMD Product overview: CRCW060340K2FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060340K2FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-40.2KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-40.2KHTR-ND
Chip Resistor - Surface Mount 541-40.2KHTR-ND
40.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

40.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-40.2KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-40.2KHCT-ND
Chip Resistor - Surface Mount 541-40.2KHCT-ND
40.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

40.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-40.2KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-40.2KHDKR-ND
Chip Resistor - Surface Mount 541-40.2KHDKR-ND
40.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

40.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW060340K2FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060340K2FKEA
Chip Resistor - Surface Mount CRCW060340K2FKEA
RES SMD 40.2K OHM 1% 1/10W 0603

RES SMD 40.2K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW060340K2FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW060340K2FKEA
Resistors - Chip Resistor - Surface Mount CRCW060340K2FKEA
RES SMD 40.2K OHM 1% 1/10W 0603

RES SMD 40.2K OHM 1% 1/10W 0603

Supplier's Site
100mW Thick Film Resistors 100V ±1% ±100ppm/℃ -55℃~+155℃ 40.2kΩ 0603 Chip Resistor - Surface Mount ROHS - 17930-CRCW060340K2FKEA - Utmel Electronic Limited
Hong Kong, China
100mW Thick Film Resistors 100V ±1% ±100ppm/℃ -55℃~+155℃ 40.2kΩ 0603 Chip Resistor - Surface Mount ROHS
17930-CRCW060340K2FKEA
100mW Thick Film Resistors 100V ±1% ±100ppm/℃ -55℃~+155℃ 40.2kΩ 0603 Chip Resistor - Surface Mount ROHS 17930-CRCW060340K2FKEA
100mW Thick Film Resistors 100V ±1% ±100ppm/℃ -55℃~+155℃ 40.2kΩ 0603 Chip Resistor - Surface Mount ROHS

100mW Thick Film Resistors 100V ±1% ±100ppm/℃ -55℃~+155℃ 40.2kΩ 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site
Res, Thick Film, 40K2, 1%, 0.1W, 0603; Resistance Vishay - 52K8509 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 40K2, 1%, 0.1W, 0603; Resistance Vishay
52K8509
Res, Thick Film, 40K2, 1%, 0.1W, 0603; Resistance Vishay 52K8509
RES, THICK FILM, 40K2, 1%, 0.1W, 0603; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 40K2, 1%, 0.1W, 0603; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 40K2, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3903 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 40K2, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3903
Res, Thick Film, 40K2, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3903
RES, THICK FILM, 40K2, 1%, 0.1W, 0603, REEL; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 40K2, 1%, 0.1W, 0603, REEL; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 40.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 73T8718 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 40.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
73T8718
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 40.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 73T8718
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 40.2 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 40.2 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6790361 1817820 1236337-CRCW060340K2FKEA CRCW060340K2FKEA 52-CRCW060340K2FKEA 541-40.2KHTR-ND CRCW060340K2FKEA CRCW060340K2FKEA 17930-CRCW060340K2FKEA 52K8509 42K3903 73T8718
Product Name Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount CRCW060340K2FKEA SMD 0.1W 75V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount 100mW Thick Film Resistors 100V ±1% ±100ppm/℃ -55℃~+155℃ 40.2kΩ 0603 Chip Resistor - Surface Mount ROHS Res, Thick Film, 40K2, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 40K2, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 40.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 40200 ohms 40200 ohms 40200 ohms 40200 ohms 40200 ohms 40200 ohms 40200 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176768-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details